Prices starting from US$0.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.07 |
1,972
|
Buy Now | |
Heilind Electronics | US$0.85 |
60,000
|
Buy Now | |
Future Electronics | US$0.73 |
32,000
|
Buy Now | |
TE Store | US$1.43 |
12,513
|
Buy Now | |
Avnet America | US$0.72 |
12,000
|
Buy Now | |
Heilind Electronics Asia | US$0.85 |
12,000
|
Buy Now | |
Powell Electronics | US$0.89 |
8,000
|
Buy Now | |
Newark Electronics | US$0.89 |
1,972
|
Buy Now | |
element14 | US$0.87 |
1,972
|
Buy Now | |
RS Americas | US$2,141.57 |
-
|
Buy Now | |
TTI Europe | US$0.67 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Underplate Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III SKT18-1430AU/FLSTRIP | Heilind Electronics |
Multimate Type III+ Series 18-14 AWG Wire to Cable Crimp Signal Socket Contact | Future Electronics |
III+ SKT,18-14,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66358-0 | Internal Number: 1-66358-0 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Type III+ Series, Size 16 13A Female Crimp Contact | TE Connectivity 1-66358-0 | RS Americas |
III+ SKT,18-14,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66358-0?
Additional datasheets, footprints and schematics for 1-66358-0 are listed on our Part Details page. You can also find images and similar parts to 1-66358-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66358-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66358-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66358-0 fall under?
The 1-66358-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66358-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66358-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66358-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66358-0 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TE Store, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 1-66358-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66358-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66358-0?
You can fill out our help required form which you can use to request a quote for 1-66358-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.