Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
TE Store
from US$2.09
|
3,453
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
750
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
55
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
45
in stock
|
Buy Now | |
Powell Electronics
from US$1.47
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .043 – .07in |
Test Current | 13A |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins), Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
PIN ASS Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 164163-1 | Internal Number: 164163-1 | TE Connectivity | TE Store |
Standard Circular Contacts PIN ASS. TYP3+ | Rapid Electronics |
TE Connectivity PIN ASS Connector Accessory 0.043in Min | Distrelec |
Standard Circular Contacts Pin Ass. Typ3+ Rohs Compliant: Yes |Amp Te Connectivity 164163-1 | Newark Electronics |
Connector, Pin Ass | TE Connectivity 164163-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP PIN, HD, 0.3-0.56MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper |
Cable Diameter Max | 0.56mm |
Cable Diameter Min | 0.3mm |
Contact Size | 20 |
Contact Termination | Crimp |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.56mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 20AWG |
Where can I find additional details, specifications and documents for a 164163-1?
Additional datasheets, footprints and schematics for 164163-1 are listed on our Part Details page. You can also find images and similar parts to 164163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164163-1 fall under?
The 164163-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164163-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 164163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164163-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 164163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164163-1 often in real-time on the comparison pages.
What if I can't find stock of 164163-1?
You can fill out our help required form which you can use to request a quote for 164163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.