Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
3,330
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
66,000
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.88
|
12,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
11,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
6,490
in stock
|
Buy Now | |
element14
from US$0.52
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Bright |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III SKT24-20TIN STRIP | Heilind Electronics |
III+ FMALE CONT. AWG24-20 TIN | TTI Europe |
III+ SKT,24-20,TIN ,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 3-66104-0 | Internal Number: 3-66104-0 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Type III+ Series SKT24-20 Bright Tin Strip Pin & Socket Connectors | Future Electronics |
Standard Circular Contacts III+ SKT 24-20 TIN | Rapid Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
1.57mm socket contact 24-20 AWG typ 3 Sn | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Type III Series, Size 16 Female Crimp Circular Connector Contact | TE Connectivity 3-66104-0 | RS Americas |
Standard Circular Contacts III+ SKT,24-20,TIN Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-66104-0?
Additional datasheets, footprints and schematics for 3-66104-0 are listed on our Part Details page. You can also find images and similar parts to 3-66104-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-66104-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-66104-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-66104-0 fall under?
The 3-66104-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-66104-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-66104-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-66104-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-66104-0 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 3-66104-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-66104-0 often in real-time on the comparison pages.
What if I can't find stock of 3-66104-0?
You can fill out our help required form which you can use to request a quote for 3-66104-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.