Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.55
|
214
in stock
|
Buy Now | |
Heilind Electronics
from US$7.34
|
13,623
in stock
|
Buy Now | |
RS Americas
from US$5.28
|
10,829
in stock
|
Buy Now | |
element14
from US$6.88
|
5,564
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
3,235
in stock
|
Buy Now | |
TE Store
from US$10.83
|
2,514
in stock
|
Buy Now | |
Farnell
from US$6.11
|
2,192
in stock
|
Buy Now | |
Rapid Electronics
from US$7.08
|
1,911
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.34
|
1,681
in stock
|
Buy Now | |
TTI Europe
from US$4.49
|
1,560
in stock
|
Buy Now | |
Sager
from US$4.86
|
1,175
in stock
|
Buy Now | |
Distrelec
from US$8.09
|
344
in stock
|
Buy Now | |
Avnet America
from US$6.31
|
334
in stock
|
Buy Now | |
Chip One Stop
from US$8.21
|
91
in stock
|
Buy Now | |
Conrad
from US$10.12
|
37
in stock
|
Buy Now | |
Future Electronics
from US$6.29
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Carlton-Bates
-
|
12
in stock
|
Buy Now | |
Avnet Asia
from US$6.41
|
-
|
Buy Now | |
Boersig
from US$7.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts., Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders. |
Packaging Method | Individual |
Accessory Type | Cable Clamp |
Shell Size | 11 |
CABLE CLAMP ASY SIZE 11 | Heilind Electronics |
Clamp Cable, Size 11, 0.453 in. (Max.) 5/8 - 24, UNEF-2B, Straight, CPC Series | TE Connectivity 206358-5 | RS Americas |
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC | element14 |
Circular Cable Clamp, Size 11, Plastic | Newark Electronics |
CABLE CLAMP ASY, SIZE 11 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamp | Part Number: 206358-5 | Internal Number: 206358-5 | TE Connectivity | TE Store |
Standard Circular Connector LARGE CABLE CLAMP 11 | Rapid Electronics |
TE Connectivity Cable Clamp Large ,Housing size 11, Size 5/8-24 | Distrelec |
Connector Accessories Clamp Thermoplastic Black Zinc Individual | Avnet America |
Cable clampkit,large,shell size 11,CPC | RS |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Shell Size 11 Straight Standard Cable Clamp Kit | Future Electronics |
Cable Clamp, 0.850 in. Dia x 1.450 in. L, 0.453 in. OD Max, Size 11 Shell, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Plugs & Receptacles |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 206358-5?
Additional datasheets, footprints and schematics for 206358-5 are listed on our Part Details page. You can also find images and similar parts to 206358-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206358-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206358-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206358-5 fall under?
The 206358-5 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206358-5 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206358-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206358-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206358-5 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, element14, Newark Electronics and TE Store have stock available or on a lead time for 206358-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206358-5 often in real-time on the comparison pages.
What if I can't find stock of 206358-5?
You can fill out our help required form which you can use to request a quote for 206358-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.