Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
19,702
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
19,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
15,612
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
15,612
in stock
|
Buy Now | |
TE Store
from US$0.75
|
13,917
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
3,940
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
3,616
in stock
|
Buy Now | |
element14
from US$0.50
|
2,031
in stock
|
Buy Now | |
Farnell
from US$0.52
|
2,031
in stock
|
Buy Now | |
Conrad
from US$0.87
|
80
in stock
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
---|---|
Underplate Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Multimate Contacts | Future Electronics |
III SKT24-20TIN LP | Heilind Electronics |
Power Circular Contacts, Tin, Socket, 24-20 AWG, 13 A, Size 16, CPC Series 1 | TE Connectivity 1-66399-0 | RS Americas |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III+ SKT,24-20,TIN ,LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66399-0 | Internal Number: 1-66399-0 | TE Connectivity | TE Store |
TE Connectivity - AMP Crimp Socket, 24 ... 20AWG, Tin | Distrelec |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact,Socket,16,Brass,Signal,Gold(30) | RS |
Additional technical information: Connector & contact connection to: Wires and cablesContact alignment: Straightcontact size: 16contact nominal current (max.): 13 AContact type: Plug basesuitable pin diameter: 1.57 mmfor use with: CPC connector, G-series connector, M-series connector | Conrad |
Standard Circular Contacts TIN SOCKET 24-20 AWG | Sager |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 1-66399-0?
Additional datasheets, footprints and schematics for 1-66399-0 are listed on our Part Details page. You can also find images and similar parts to 1-66399-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66399-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66399-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66399-0 fall under?
The 1-66399-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66399-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66399-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66399-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66399-0 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1-66399-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66399-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66399-0?
You can fill out our help required form which you can use to request a quote for 1-66399-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.