Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
40,037
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
28,263
in stock
|
Buy Now | |
Sager
from US$0.73
|
27,787
in stock
|
Buy Now | |
Boersig
from US$0.76
|
22,332
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
21,226
in stock
|
Buy Now | |
element14
from US$0.77
|
20,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
19,775
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
19,775
in stock
|
Buy Now | |
TE Store
from US$1.34
|
17,804
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
15,909
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
12,410
in stock
|
Buy Now | |
Farnell
from US$0.78
|
10,428
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
2,778
in stock
|
Buy Now | |
Powell Electronics
from US$0.87
|
2,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
2,486
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
567
in stock
|
Buy Now | |
Electro Enterprises
from US$1.16
|
119
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Compona
-
|
710
in stock
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
MULTIMATE Type III+ Series 18-16 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Standard Circular Contacts GOLD SOCKET 18-16 | Rapid Electronics |
Contact Socket 16 Sz Signal 18-16 AWG Type III+ Ser Gold (30) over Brass | TE Connectivity 66101-4 | RS Americas |
CONTACT, SOCKET, 18-16 AWG, CRIMP | element14 |
66101-4 Rohs Compliant: Yes |Amp Te Connectivity 66101-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III+ SKT,18-16,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66101-4 | Internal Number: 66101-4 | TE Connectivity | TE Store |
III SKT18-1630AU/FLLP | Heilind Electronics |
Series1 gold plated skt contact,18-16awg | RS |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Female, 0.8...1.4 mm² | Distrelec |
III+ SKT,18-16,30AU-FL,LP | Power and Signal Group |
Crimp Socket Contact Brass 16 AWG - 18 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.54mm |
Cable Diameter Min | 2.03mm |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Wire Area Size Max | 1.4mm² |
Wire Area Size Min | 0.8mm² |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 66101-4?
Additional datasheets, footprints and schematics for 66101-4 are listed on our Part Details page. You can also find images and similar parts to 66101-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66101-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66101-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66101-4 fall under?
The 66101-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66101-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66101-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66101-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66101-4 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Sager, Boersig and RS Americas have stock available or on a lead time for 66101-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66101-4 often in real-time on the comparison pages.
What if I can't find stock of 66101-4?
You can fill out our help required form which you can use to request a quote for 66101-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.