Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.57
|
1,935
in stock
|
Buy Now | |
Heilind Electronics
from US$4.24
|
6,240
in stock
|
Buy Now | |
Boersig
from US$3.71
|
2,684
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
1,787
in stock
|
Buy Now | |
element14
from US$4.20
|
1,434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.24
|
1,248
in stock
|
Buy Now | |
TE Store
from US$5.73
|
935
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
930
in stock
|
Buy Now | |
Farnell
from US$3.33
|
893
in stock
|
Buy Now | |
Avnet America
from US$2.85
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
115
in stock
|
Buy Now | |
Sager
from US$2.95
|
44
in stock
|
Buy Now | |
TTI Europe
from US$3.11
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.02
|
-
|
Buy Now |
Sealing Cap Material | Thermoplastic |
---|---|
Sealing Gasket Material | Neoprene |
Color | Black |
Cap Material | Thermoplastic |
Cable Clamp Color | Black |
Backshell Extender Material | Glass-Filled Thermoplastic |
Sealing Cap Plating Material | Zinc Plate With Non-Hexavalent Chromate |
Boot Material | Neoprene |
Cap to Flange Attachment | Plastic Strap |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Sealing Cap |
Shell Size | 11 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SEALING CAP ASSY,SZ 11,CPC | Heilind Electronics |
Sealing Cap size 11 CPC | RS |
Connector Sealing Cap, Circular, Plastic, Size 11, Thermoplastic, CPC Series | TE Connectivity 206903-2 | RS Americas |
DUST CAP, CPC, SIZE 11 | element14 |
SEALING CAP ASSY,SZ 11,CPC Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Connector Cap & Cover | Part Number: 206903-2 | Internal Number: 206903-2 | Thermoplastic | TE Connectivity | TE Store |
Sealing Cap, Cpc Circular Connector | Newark Electronics |
Connector Accessories Sealing Cap | Avnet America |
Standard Circular Connector SLG CAP PLASTIC 11 | Sager |
Size 11 Sealing Cap Assembly | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Cap |
---|---|
For Use With | CPC Series Circular Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 206903-2?
Additional datasheets, footprints and schematics for 206903-2 are listed on our Part Details page. You can also find images and similar parts to 206903-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206903-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206903-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206903-2 fall under?
The 206903-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 206903-2 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206903-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206903-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206903-2 have stock available?
Authorised distributors including Heilind Electronics, Boersig, RS, RS Americas and element14 have stock available or on a lead time for 206903-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206903-2 often in real-time on the comparison pages.
What if I can't find stock of 206903-2?
You can fill out our help required form which you can use to request a quote for 206903-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.