Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
927
in stock
|
Buy Now | |
TE Store
from US$4.33
|
15,827
in stock
|
Buy Now | |
Powell Electronics
from US$2.58
|
12,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
5,579
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
1,873
in stock
|
Buy Now | |
Heilind Electronics
from US$2.47
|
1,681
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
1,515
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.47
|
560
in stock
|
Buy Now | |
Rapid Electronics
from US$4.15
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
element14
from US$3.50
|
-
|
Buy Now | |
Boersig
from US$2.91
|
-
|
Buy Now | |
Farnell
from US$2.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Extraction Tool No. 305183 |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Solder Tab |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+SOC,SOLTAB,30AU>10,LP,SN Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 202237-7 | Internal Number: 202237-7 | TE Connectivity | TE Store |
Multimate Socket Contact w/Solder Tab Type III+ Contact Size 16 Gold (30) | TE Connectivity 202237-7 | RS Americas |
III+SOC,SOLTAB,30AU>10,LP,SN | Heilind Electronics |
Contact, Socket, Solder | Newark Electronics |
1.57mm skt contact type 3 Au solder tab | RS |
Standard Circular Contacts TYPIII SKT S-TAB BR/AU | Rapid Electronics |
Contact SKT ST Loose Piece | Avnet America |
CONTACT, FEMALE, 26AWG | element14 |
III+SOC,SOLTAB,30AU>10,LP,SN | Boersig |
CONTACT, SOCKET, BRASS, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 202237-7?
Additional datasheets, footprints and schematics for 202237-7 are listed on our Part Details page. You can also find images and similar parts to 202237-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202237-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202237-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202237-7 fall under?
The 202237-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202237-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202237-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 202237-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202237-7 have stock available?
Authorised distributors including TE Store, Powell Electronics, Chip One Stop, RS Americas and Heilind Electronics have stock available or on a lead time for 202237-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202237-7 often in real-time on the comparison pages.
What if I can't find stock of 202237-7?
You can fill out our help required form which you can use to request a quote for 202237-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.