Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
No stock
|
Buy Now | |
RS Americas
from US$3.79
|
2,853
in stock
|
Buy Now | |
TE Store
from US$6.17
|
2,470
in stock
|
Buy Now | |
Heilind Electronics
from US$5.18
|
1,774
in stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
538
in stock
|
Buy Now | |
element14
from US$4.16
|
538
in stock
|
Buy Now | |
Farnell
from US$5.23
|
538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.18
|
414
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
9
in stock
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
Boersig
from US$3.70
|
-
|
Buy Now | |
Distrelec
from US$4.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
Wire Size | 2mm², 14AWG |
Test Current | 13A |
Color Code | Violet/Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
For Multiple Crimp | No |
Circuit Application | Signal |
Special Features | Loose Piece |
Comment | Use turret TH502 (p/n 1-601967-6) with hand tool 601967-1., Extraction Tool No. 305183, Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less). |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Multimate Contact Pin Gold (30) Over Nickel (50) 14 AWG Brass 16 Wire | TE Connectivity 201570-1 | RS Americas |
CONTACT PIN ASSY. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold With | Pin And Socket Contacts & Type Ii | Part Number: 201570-1 | Internal Number: 201570-1 | TE Connectivity | TE Store |
CONTACT PIN ASSY. | Heilind Electronics |
Contact, Pin, 14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 14AWG, CRIMP | element14 |
Standard Circular Contacts PIN SIZE#16 | Rapid Electronics |
ER - Multimate Contact | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Power Contact CONTACT PIN ASSY. | Distrelec |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 201570-1?
Additional datasheets, footprints and schematics for 201570-1 are listed on our Part Details page. You can also find images and similar parts to 201570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201570-1 fall under?
The 201570-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201570-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201570-1 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 201570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201570-1 often in real-time on the comparison pages.
What if I can't find stock of 201570-1?
You can fill out our help required form which you can use to request a quote for 201570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.