Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.58
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
444
in stock
|
Buy Now | |
element14
from US$5.36
|
444
in stock
|
Buy Now | |
TE Store
from US$11.06
|
163
in stock
|
Buy Now | |
RS Americas
from US$5.44
|
105
in stock
|
Buy Now | |
Future Electronics
from US$6.88
|
-
|
Buy Now | |
Avnet America
from US$4.78
|
-
|
Buy Now | |
Boersig
from US$5.76
|
-
|
Buy Now | |
TTI Europe
from US$4.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Packaging Method | Bulk |
Accessory Type | Cable Clamp |
Shell Size | 11 |
Cable Clamp, Size 11, 11.51Mm | Newark Electronics |
CABLE CLAMP, SIZE 11, 11.51MM | element14 |
CABLE CLAMP KIT, BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamp | Part Number: 206358-6 | Internal Number: 206358-6 | TE Connectivity | TE Store |
Cabole Clamp Kit, Size 11, Straight, 11.51mm, 5/8-24 UNEF-2B, AMP CPC Series | TE Connectivity 206358-6 | RS Americas |
Size 11 Shell 11.51mm Diameter Straight Cable Clamp Accessory | Future Electronics |
Connector Accessories Clamp Thermoplastic Black Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 206358-6?
Additional datasheets, footprints and schematics for 206358-6 are listed on our Part Details page. You can also find images and similar parts to 206358-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206358-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206358-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206358-6 fall under?
The 206358-6 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206358-6 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206358-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 206358-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206358-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 206358-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206358-6 often in real-time on the comparison pages.
What if I can't find stock of 206358-6?
You can fill out our help required form which you can use to request a quote for 206358-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.