Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | 26 – 24AWG, .12 – .24mm² |
Operating Voltage | 600VAC, 600VDC |
Test Current | 13A |
VDE Tested | Yes |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Leading Pin (1.8mm longer than standard pins) |
Wire Type | Regular Wire |
For Use With | CPC Connectors |
Packaging Quantity | 200 |
Packaging Method | Bag, Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
Pin Ass Rohs Compliant: Yes |Amp Te Connectivity 164162-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 164162-2?
Additional datasheets, footprints and schematics for 164162-2 are listed on our Part Details page. You can also find images and similar parts to 164162-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164162-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164162-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164162-2 fall under?
The 164162-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164162-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164162-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 164162-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164162-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 164162-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164162-2 often in real-time on the comparison pages.
What if I can't find stock of 164162-2?
You can fill out our help required form which you can use to request a quote for 164162-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.