Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
36,650
in stock
|
Buy Now | |
element14
from US$0.49
|
237,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
106,878
in stock
|
Buy Now | |
Farnell
from US$0.57
|
106,878
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
72,888
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
37,884
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
36,959
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
31,427
in stock
|
Buy Now | |
TE Store
from US$0.79
|
27,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
21,859
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
19,143
in stock
|
Buy Now | |
Boersig
from US$0.48
|
15,613
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
14,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
12,148
in stock
|
Buy Now | |
Powell Electronics
from US$0.54
|
11,257
in stock
|
Buy Now | |
Sager
from US$0.45
|
6,589
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
3,679
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
771
in stock
|
Buy Now | |
Conrad
from US$0.79
|
753
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
CRIMP SOCKET, 24-20AWG | element14 |
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 1-66105-9 | Newark Electronics |
III SKT24-20TINLP | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts SOCKET CON 24-20AWG | Rapid Electronics |
Series 1 tin plated skt contact,24-20awg | RS |
Contact, Socket, 24-20 AWG w/ Insulation Support, Tin Plated, 13 A, CPC Series 1 | TE Connectivity 1-66105-9 | RS Americas |
III+ SKT,24-20,TIN,LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66105-9 | Internal Number: 1-66105-9 | TE Connectivity | TE Store |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
III+ FMALE CONT. AWG24-20 TIN | TTI Europe |
Standard Circular Contacts SOCKET CON 24-20AWG BRIGHT TIN | Sager |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Female, 0.2...0.6 mm² | Distrelec |
AWG: 24 - 20 | Conrad |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.03mm |
Cable Diameter Min | 1.02mm |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-66105-9?
Additional datasheets, footprints and schematics for 1-66105-9 are listed on our Part Details page. You can also find images and similar parts to 1-66105-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66105-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66105-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66105-9 fall under?
The 1-66105-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66105-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66105-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66105-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66105-9 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Avnet America have stock available or on a lead time for 1-66105-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66105-9 often in real-time on the comparison pages.
What if I can't find stock of 1-66105-9?
You can fill out our help required form which you can use to request a quote for 1-66105-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.