Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
3,170
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
24,925
in stock
|
Buy Now | |
TE Store
from US$1.33
|
24,468
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
16,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
5,425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
4,985
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
4,585
in stock
|
Buy Now | |
element14
from US$0.76
|
3,170
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
1,790
in stock
|
Buy Now | |
Boersig
from US$0.80
|
135
in stock
|
Buy Now | |
Conrad
from US$1.89
|
41
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III SKT26-2430AU/FLLP | Heilind Electronics |
III+ SKT,26-24,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66109-4 | Internal Number: 66109-4 | TE Connectivity | TE Store |
Contact, Socket, 26-24Awg, Crimp | Newark Electronics |
Contact Socket 16 Brass Signal Gold (30) over Nickel (30) 26-24 AWG | TE Connectivity 66109-4 | RS Americas |
CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
AWG: 26 - 24 | Conrad |
MULTIMATE Type III+ Series 26-24 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts GOLD SOCKET 26-24 | Sager |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series CPC Series and M Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66109-4?
Additional datasheets, footprints and schematics for 66109-4 are listed on our Part Details page. You can also find images and similar parts to 66109-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66109-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66109-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66109-4 fall under?
The 66109-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66109-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66109-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66109-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66109-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 66109-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66109-4 often in real-time on the comparison pages.
What if I can't find stock of 66109-4?
You can fill out our help required form which you can use to request a quote for 66109-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.