1-66564-2 Part Information

Details for 1-66564-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Current Rating (Max) 13A
Contact Type Pin
Contact Termination Area Plating Thickness 2.54µm, 100µin
Underplate Material Thickness 1.27µm, 50µin
Contact Termination Area Plating Finish Bright
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Underplating Material Nickel
Contact Termination Area Plating Material Tin
Barrel Type Open Barrel
Contact Size 16
Contact Mating Area Plating Material Tin
Accepts Wire Insulation Diameter Range 1.52 – 3.05mm, .06 – .12in
Mating Pin Diameter 1.57mm, .062in
Wire Size 24 – 20AWG, .2 – .6mm²
Test Current 13A
Color Code Yellow
Wire Insulation Support With
Circuit Application Power & Signal
For Use With Metrimate, CPC Connectors, G Series, Metrimate Drawer, M Series Connectors, Special M Series
Wire/Cable Type Discrete Wire
Comment Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors.
Packaging Method Reel
Packaging Quantity 4000
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5022
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-66564-2?

Additional datasheets, footprints and schematics for 1-66564-2 are listed in our Part Details tab. You can also find the 1-66564-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-66564-2 in the Pricing & Inventory tab next to part details. You can view 1-66564-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-66564-2 fall under?

The 1-66564-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-66564-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66564-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-66564-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-66564-2 have stock available?

There is no stock from authorised distributors for 1-66564-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-66564-2 often in real-time on the comparison pages.

What if I can't find stock of 1-66564-2?

You can fill out our help required form which you can use to request a quote for 1-66564-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-66564-2

Loading...
Loading Results for 1-66564-2
We use cookies to improve your experience. See our privacy policy.
Okay