Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
53,704
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
53,704
in stock
|
Buy Now | |
element14
from US$0.39
|
12,386
in stock
|
Buy Now | |
Farnell
from US$0.53
|
12,386
in stock
|
Buy Now | |
TE Store
from US$0.74
|
6,797
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
199
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Current Rating (Max) | 25A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Cu-Ni Alloy |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
TE Connectivity - AMP Power Contact III+ PIN18-14TINLP | Distrelec |
CONTACT, PIN, 14AWG, CRIMP | element14 |
III+ PIN,18-14,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp & High Current | Part Number: 1-66602-0 | Internal Number: 1-66602-0 | TE Connectivity | TE Store |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
ER - Contact, Multimate | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact Multimate Pin 16 Copper Alloy Signal Tin over Nickel 18-14 AWG | TE Connectivity 1-66602-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Enhanced High Current |
RoHS: | Unknown |
Product Range | Type III+ Enhanced High Current |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66602-0?
Additional datasheets, footprints and schematics for 1-66602-0 are listed on our Part Details page. You can also find images and similar parts to 1-66602-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66602-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66602-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66602-0 fall under?
The 1-66602-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66602-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66602-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66602-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66602-0 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and TE Store have stock available or on a lead time for 1-66602-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66602-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66602-0?
You can fill out our help required form which you can use to request a quote for 1-66602-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.