66601-9 Part Information
Details for 66601-9 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.5060 |
100 | 0.4410 |
250 | 0.4100 |
500 | 0.3780 |
1000 | 0.3370 |
2500 | 0.3050 |
Stock Information
Details
Part Downloads
Part Specifications
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, VDE Connectors |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Compatible Parts
Alternative Part Descriptions
- CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC, VDE Connectors RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 66601-9?
Additional datasheets, footprints and schematics for 66601-9 are listed in our Part Details tab. You can also find the 66601-9 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66601-9 in the Pricing & Inventory tab next to part details. You can view 66601-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66601-9 fall under?
The 66601-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66601-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66601-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66601-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 66601-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 66601-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66601-9 often in real-time on the comparison pages.
What if I can't find stock of 66601-9?
You can fill out our help required form which you can use to request a quote for 66601-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.