Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0164161-3 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.56
|
No stock
|
Buy Now | |
TE Store
from US$0.86
|
22,505
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Size | 16 |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Mating Pin Diameter | .062in, 1.6mm |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .078 – .098in, 2 – 2.5mm |
Test Current | 13A |
Color Code | Blue |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | CPC Series 1 and 4 Connectors, Metrimate, G Series, Metrimate Drawer, M Series, Special M Series |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins), Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
M-SRS.PIN BODY 3+ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 164161-3 | Internal Number: 164161-3 | Alias Number: 0-0164161-3 | TE Connectivity | TE Store |
M-Srs.pin Body 3+ Rohs Compliant: Yes |Amp Te Connectivity 164161-3 | Newark Electronics |
Multimate Series Pin Contact Tin Crimp 16-18 AWG Staed Through Hole | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, M-Srs.Pin Body 3+ | TE Connectivity 164161-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 164161-3?
Additional datasheets, footprints and schematics for 164161-3 are listed on our Part Details page. You can also find images and similar parts to 164161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164161-3 fall under?
The 164161-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164161-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 164161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164161-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 164161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164161-3 often in real-time on the comparison pages.
What if I can't find stock of 164161-3?
You can fill out our help required form which you can use to request a quote for 164161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.