Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
3,064
in stock
|
Buy Now | |
TE Store
from US$4.00
|
9,686
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
4,013
in stock
|
Buy Now | |
Farnell
from US$2.49
|
4,013
in stock
|
Buy Now | |
RS Americas
from US$2.19
|
117
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Boersig
from US$2.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Size | 16 |
Contact Termination Area Plating Material | Gold |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
For Use With | M Series Connectors, CPC Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder Tab |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
III+PIN,SOLTAB,30AU>10,LP,SN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin-Lead With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 202236-7 | Internal Number: 202236-7 | TE Connectivity | TE Store |
Contact, Pin, Solder | Newark Electronics |
CONTACT, PIN, SOLDER | Farnell |
Contact male solder tab Multimate | RS |
Type III+ Contact Pin Solder Tab Gold Plated, CPC Series 1 | TE Connectivity 202236-7 | RS Americas |
TE Connectivity Crimp Contact, Male, Stamped, ... | Distrelec |
MultiMate Connector Type III+ Gold End Plating Size 16 Pin Solder Tab | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
RECTANGULAR POWER CONTACT, PIN, CRIMP | element14 |
III+PIN,SOLTAB,30AU>10,LP,SN | Boersig |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | M Series CPC Connectors |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 202236-7?
Additional datasheets, footprints and schematics for 202236-7 are listed on our Part Details page. You can also find images and similar parts to 202236-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202236-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202236-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202236-7 fall under?
The 202236-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202236-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202236-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 202236-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202236-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 202236-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202236-7 often in real-time on the comparison pages.
What if I can't find stock of 202236-7?
You can fill out our help required form which you can use to request a quote for 202236-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.