Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now | |
TE Store
from US$1.05
|
10,044
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
1,884
in stock
|
Buy Now | |
Conrad
from US$1.42
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
212
in stock
|
Buy Now | |
element14
from US$0.66
|
212
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .12 – .2mm², 26 – 24AWG |
Test Current | 13A |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,26-24,15AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66107-3 | Internal Number: 66107-3 | TE Connectivity | TE Store |
Contact Pin 16 Brass Signal Gold (15) over Nickel (50) 26-24 AWG Crimp | TE Connectivity 66107-3 | RS Americas |
Connection angle: 180 ° | Conrad |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-24AWG, CRIMP | element14 |
AWG 26-24 Gold over Nickel Crimp Pin Contacts for CPC Series 1 Connectors | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series CPC Series and M Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66107-3?
Additional datasheets, footprints and schematics for 66107-3 are listed on our Part Details page. You can also find images and similar parts to 66107-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66107-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66107-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66107-3 fall under?
The 66107-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66107-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66107-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66107-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66107-3 have stock available?
Authorised distributors including TE Store, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for 66107-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66107-3 often in real-time on the comparison pages.
What if I can't find stock of 66107-3?
You can fill out our help required form which you can use to request a quote for 66107-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.