Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.07
|
3,609
in stock
|
Buy Now | |
Newark Electronics
from US$14.20
|
2,514
in stock
|
Buy Now | |
RS Americas
from US$11.15
|
2,154
in stock
|
Buy Now | |
TE Store
from US$19.28
|
689
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.07
|
601
in stock
|
Buy Now | |
Electro Enterprises
from US$12.90
|
92
in stock
|
Buy Now | |
Future Electronics
from US$11.80
|
-
|
Buy Now | |
Avnet America
from US$14.62
|
-
|
Buy Now | |
element14
from US$16.57
|
-
|
Buy Now | |
Boersig
from US$16.33
|
-
|
Buy Now | |
Farnell
from US$9.11
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Silver |
---|---|
Louvertac Band Material | Beryllium Copper |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Louvertac Band Plating Material | Gold |
Contact Size | 16 |
Wire Size | 14AWG, 2mm² |
Test Current | 23A |
UL File Number | E28476 |
Agency/Standard | UL |
Circuit Application | Power |
Comment | Mates with Part Number 193844-1. |
For Use With | CMC (Circular Metal Connector), CMPC (Circular Multipin Connector), Drawer Connectors, G Series Connectors, Econoseal Metrimate Square Grid, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
Standard Contact, Circular, Female Socket, Crimp, Silver, Multimate Series | TE Connectivity 193846-1 | RS Americas |
SKT ASSY. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Silver With | Connector Contact | Part Number: 193846-1 | Internal Number: 193846-1 | TE Connectivity | TE Store |
Socket contact, Multimate II, 14 AWG | RS |
Type II Serie 14AWG Multimate Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 14AWG-CRIMP | element14 |
Socket Contact, Crimp Contact, 14 AWG Min, 14 AWG Max, 3.15 mm Contact Dia, Silver | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 14AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 23A |
Wire Size (AWG) | 14AWG |
Where can I find additional details, specifications and documents for a 193846-1?
Additional datasheets, footprints and schematics for 193846-1 are listed on our Part Details page. You can also find images and similar parts to 193846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193846-1 fall under?
The 193846-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193846-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193846-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, RS Americas, TE Store and Heilind Electronics Asia have stock available or on a lead time for 193846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193846-1 often in real-time on the comparison pages.
What if I can't find stock of 193846-1?
You can fill out our help required form which you can use to request a quote for 193846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.