Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
No stock
|
Buy Now | |
element14
from US$3.60
|
17,635
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
14,169
in stock
|
Buy Now | |
Farnell
from US$4.52
|
14,169
in stock
|
Buy Now | |
Powell Electronics
from US$3.56
|
13,616
in stock
|
Buy Now | |
TE Store
from US$4.68
|
8,929
in stock
|
Buy Now | |
Heilind Electronics
from US$5.12
|
7,645
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.12
|
1,331
in stock
|
Buy Now | |
Boersig
from US$3.72
|
114
in stock
|
Buy Now | |
Electro Enterprises
from US$5.12
|
98
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$3.46
|
-
|
Buy Now | |
Richardson RFPD
from US$3.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue/Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Special Features | Loose Piece |
For Multiple Crimp | No |
Circuit Application | Signal |
Comment | Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less)., Use turret TH502 (p/n 1-601967-6) with hand tool 601967-1., Extraction Tool No. 305183 |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 900 |
Packaging Method | Bag |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
CONTACT PIN ASSY. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold With | Pin And Socket Contacts & Type Ii | Part Number: 200336-1 | Internal Number: 200336-1 | TE Connectivity | TE Store |
Contact male crimp 18-16AWG Multimate | RS |
MULTIMATE II 18-16 AWG Crimp Snap-In Discrete Wire Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Multimate Contact, Pin, Gold (30) Over Nickel (50), 18 to 16 AWG, Brass, 16 | TE Connectivity 200336-1 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
CONTACT PIN ASSY | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 200336-1?
Additional datasheets, footprints and schematics for 200336-1 are listed on our Part Details page. You can also find images and similar parts to 200336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200336-1 fall under?
The 200336-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 200336-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 200336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200336-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Powell Electronics and TE Store have stock available or on a lead time for 200336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200336-1 often in real-time on the comparison pages.
What if I can't find stock of 200336-1?
You can fill out our help required form which you can use to request a quote for 200336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.