Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
5,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
76,000
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
76,000
in stock
|
Buy Now | |
element14
from US$0.67
|
5,780
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
3,393
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,666
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Series 1 and 4, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Quantity | 4000 |
Packaging Method | Reel, Reverse Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
TE Connectivity - AMP Power Contact III+ SKT24-20TINSTRIP | Distrelec |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Multimate Contacts | RS Americas |
Circular Contact Socket, 24-20Awg, Crimp | Newark Electronics |
TYPE III+ 24-20 AWG Open Barrel Discrete Wire Socket Reverse Reel | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-66563-1?
Additional datasheets, footprints and schematics for 1-66563-1 are listed on our Part Details page. You can also find images and similar parts to 1-66563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66563-1 fall under?
The 1-66563-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66563-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66563-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and RS Americas have stock available or on a lead time for 1-66563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66563-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66563-1?
You can fill out our help required form which you can use to request a quote for 1-66563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.