Contact Type | Socket |
---|---|
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Retention Within Housing | With |
Underplate Material Thickness | .76µm, 30µin |
Accepts Wire Insulation Diameter Range | 3.81 – 7.62mm, .015 – .03in |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Test Current | 13A |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel, Strip |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Type Iii+ Socket Assembly,.062 Rohs Compliant: Yes |Amp Te Connectivity 788088-2 | Newark Electronics |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Connector, Type III+ Socket Assembly,.062 | TE Connectivity 788088-2 | RS Americas |
Where can I find additional details, specifications and documents for a 788088-2?
Additional datasheets, footprints and schematics for 788088-2 are listed on our Part Details page. You can also find images and similar parts to 788088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788088-2 fall under?
The 788088-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 788088-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788088-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 788088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788088-2 often in real-time on the comparison pages.
What if I can't find stock of 788088-2?
You can fill out our help required form which you can use to request a quote for 788088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.