Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
TE Store
from US$1.23
|
14,848
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
250
in stock
|
Buy Now | |
element14
from US$0.66
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Cu-Ni Alloy |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | For Mini Applicator. |
For Use With | CPC Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,18-14,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66597-0 | Internal Number: 1-66597-0 | TE Connectivity | TE Store |
CIRCULAR CONTACT, PIN, CRIMP, 14AWG | Farnell |
Circular Contact, Pin, Crimp, 14Awg | Newark Electronics |
18-14 AWG Pin Type III+ - Enhanced High Current Multimate Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts | RS Americas |
Where can I find additional details, specifications and documents for a 1-66597-0?
Additional datasheets, footprints and schematics for 1-66597-0 are listed on our Part Details page. You can also find images and similar parts to 1-66597-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66597-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66597-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66597-0 fall under?
The 1-66597-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66597-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66597-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66597-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66597-0 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 1-66597-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66597-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66597-0?
You can fill out our help required form which you can use to request a quote for 1-66597-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.