Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.71
|
485
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
4,178
in stock
|
Buy Now | |
Heilind Electronics
from US$9.21
|
3,552
in stock
|
Buy Now | |
Sager
from US$5.56
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
632
in stock
|
Buy Now | |
Rapid Electronics
from US$13.07
|
632
in stock
|
Buy Now | |
Chip One Stop
from US$7.39
|
632
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.21
|
592
in stock
|
Buy Now | |
TE Store
from US$16.14
|
583
in stock
|
Buy Now | |
element14
from US$7.71
|
485
in stock
|
Buy Now | |
Boersig
from US$9.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.28
|
-
|
Buy Now | |
Avnet Asia
from US$8.01
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Keying | A |
Number of Positions | 4 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Shell Size | 11 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Threaded Inserts |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing CPC Recept. Assy 4 Pos. Sz 11 Series 1 Panel Mnt Rev Sex | TE Connectivity 211102-1 | RS Americas |
Standard Circular Connector RECEPTACLE 11-4 | Sager |
Cpc Recept Assembly Size 11-4 |Amp Te Connectivity 211102-1 | Newark Electronics |
CPC RECEPT ASSEMBLY SIZE 11-4 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211102-1 | Internal Number: 211102-1 | TE Connectivity | TE Store |
CIRCULAR HOUSING, RECEPTACLE, SIZE 11 | element14 |
CPC Series 1 Panel Mount Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Conn CPC SKT 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet Asia |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 211102-1?
Additional datasheets, footprints and schematics for 211102-1 are listed on our Part Details page. You can also find images and similar parts to 211102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211102-1 fall under?
The 211102-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211102-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211102-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Sager, Newark Electronics and Rapid Electronics have stock available or on a lead time for 211102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211102-1 often in real-time on the comparison pages.
What if I can't find stock of 211102-1?
You can fill out our help required form which you can use to request a quote for 211102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.