Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2011813,
C79825-000, AMP-0-0066104-9, 402840912, 0-0066104-9 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
15,300
in stock
|
Buy Now | |
element14
from US$0.85
|
96,505
in stock
|
Buy Now | |
Powell Electronics
from US$0.83
|
84,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
78,000
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
54,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.77
|
37,249
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
16,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
15,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
4,000
in stock
|
Buy Now | |
TE Store
from US$1.61
|
1,765
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Carlton-Bates
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CRIMP SOCKET, TYPE III+, 20-24 AWG | element14 |
III SKT24-2030AU/FLSTRIP | Heilind Electronics |
Contact, Circular, 24-20AWG, Size 16, Socket, Crimp, MultiMate Type III Series | TE Connectivity 66104-9 | RS Americas |
66104-9 Rohs Compliant: Yes |Amp Te Connectivity 66104-9 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Circular Contacts 20-24 SIZE 16 SOCKET | Rapid Electronics |
III+ SKT,24-20,30AU/FL | TTI Europe |
Contact fem.24-20awg,crimp,Size16 | RS |
TE Connectivity - AMP Power Contact III+ SKT24-2030AU/FLSTRIP | Distrelec |
III+ SKT,24-20,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66104-9 | Internal Number: 66104-9 | Alias Number: 0-0066104-9 | TE Connectivity | TE Store |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Crimp Socket Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
Standard Circular Contacts 20-24 SIZE 16 SOCKET Reel of 4000 | Sager |
III+ SKT,24-20,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G & M Series Pin and Socket Connectors CPC AMP Circular Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Where can I find additional details, specifications and documents for a 66104-9?
Additional datasheets, footprints and schematics for 66104-9 are listed on our Part Details page. You can also find images and similar parts to 66104-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66104-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66104-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66104-9 fall under?
The 66104-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66104-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66104-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66104-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66104-9 have stock available?
Authorised distributors including element14, Powell Electronics, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 66104-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66104-9 often in real-time on the comparison pages.
What if I can't find stock of 66104-9?
You can fill out our help required form which you can use to request a quote for 66104-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.