2151016-2 Part Information
Details for 2151016-2 by TE Connectivity
Application Tooling>Applicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1924.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Terminator Type | 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator |
Applicator & Product Style | OCEAN |
Service Options | Crimped Samples, Capability Study, Cross Section - Photograph |
Alignment Aids | Camera, Alignment Gauge |
Application Interface | Male Adapter Post - Atlantic Style |
Feed Type | Pneumatic |
Compatible Parts
Alternative Part Descriptions
- OCEAN_2.0_APPLICATOR-S-062F090OA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2151016-2?
Additional datasheets, footprints and schematics for 2151016-2 are listed in our Part Details tab. You can also find the 2151016-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2151016-2 in the Pricing & Inventory tab next to part details. You can view 2151016-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2151016-2 fall under?
The 2151016-2 is listed under Application Tooling > Applicators.
Can I view similar or alternative parts?
You can view similar parts to 2151016-2 when available in the Applicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2151016-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2151016-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2151016-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2151016-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2151016-2 often in real-time on the comparison pages.
What if I can't find stock of 2151016-2?
You can fill out our help required form which you can use to request a quote for 2151016-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.