Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1098628,
1099392 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Carlton-Bates
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Underplate Material Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Product Range:Multimate Type Iii+ Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate III crimp Socket 20-24 AWG | RS |
20-24 AWG Gold over Nickel Crimp Socket Contact for CPC Series 1 Connectors | Future Electronics |
NEW: TYPE III CONTACTS STR, III+ SKT,24-20,30AU/FL (1 reel = 4000) | TE Connectivity 66331-8 | RS Americas |
Crimp Socket Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
III+ SKT,24-20,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series M Series CPC Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 66331-8?
Additional datasheets, footprints and schematics for 66331-8 are listed on our Part Details page. You can also find images and similar parts to 66331-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66331-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66331-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66331-8 fall under?
The 66331-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66331-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66331-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66331-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66331-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for 66331-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66331-8 often in real-time on the comparison pages.
What if I can't find stock of 66331-8?
You can fill out our help required form which you can use to request a quote for 66331-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.