Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Louvertac Band Plating Material | Gold |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 200µin |
Louvertac Band Material | Beryllium Copper |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 23A |
Circuit Application | Power |
Comment | Mates with Part Number 193844-1. |
For Use With | CMC (Circular Metal Connector), CMPC (Circular Multipin Connector), Drawer Connectors, G Series Connectors, Econoseal Metrimate Square Grid, M Series, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | Crimp |
Pin Assy,18-16,hi Current,tape |Amp Te Connectivity 796964-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Tape | Avnet America |
Connector, Pin Assy,18-16,Hi Current, Tape | TE Connectivity 796964-2 | RS Americas |
Where can I find additional details, specifications and documents for a 796964-2?
Additional datasheets, footprints and schematics for 796964-2 are listed on our Part Details page. You can also find images and similar parts to 796964-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796964-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796964-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796964-2 fall under?
The 796964-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 796964-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796964-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796964-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796964-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 796964-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796964-2 often in real-time on the comparison pages.
What if I can't find stock of 796964-2?
You can fill out our help required form which you can use to request a quote for 796964-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.