Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Compliant |
Prices starting from US$0.38
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Circular Contact, Pin, Crimp, 16Awg | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, M-Srs.Pin Body 3+ | TE Connectivity 164161-4 | RS Americas |
M-SRS.PIN BODY 3+ | TTI Europe |
Where can I find additional details, specifications and documents for a 164161-4?
Additional datasheets, footprints and schematics for 164161-4 are listed on our Part Details page. You can also find images and similar parts to 164161-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164161-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164161-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164161-4 fall under?
The 164161-4 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164161-4 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164161-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 164161-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 164161-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 164161-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164161-4 often in real-time on the comparison pages.
What if I can't find stock of 164161-4?
You can fill out our help required form which you can use to request a quote for 164161-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.