Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Louvertac Band Material | Beryllium Copper |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 200µin |
Louvertac Band Plating Material | Gold |
Contact Type | Socket |
Wire Size | .8 – 1.31mm², 18 – 16AWG |
Test Current | 23A |
Circuit Application | Power |
For Use With | AMP Multimate Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Mates with Part Number 193844-1. |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 796966-2?
Additional datasheets, footprints and schematics for 796966-2 are listed on our Part Details page. You can also find images and similar parts to 796966-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796966-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796966-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796966-2 fall under?
The 796966-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 796966-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796966-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796966-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796966-2 have stock available?
There is no stock from authorised distributors for 796966-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796966-2 often in real-time on the comparison pages.
What if I can't find stock of 796966-2?
You can fill out our help required form which you can use to request a quote for 796966-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.