Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
1,200
in stock
|
Buy Now | |
TE Store
from US$1.03
|
36,385
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
12,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.70
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.68
|
3,637
in stock
|
Buy Now | |
element14
from US$0.93
|
3,050
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Finish | Matte |
Underplate Material Thickness | 1.27µm, 50µin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,24-20,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66332-8 | Internal Number: 66332-8 | TE Connectivity | TE Store |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
CONTACT, PIN, 20AWG, CRIMP | element14 |
Multimate III crimp pin 20-24 AWG | RS |
III PIN24-2030AU/FLSTRIP | Heilind Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Type III+ PCB Connector Contact, Male, Crimp, Gold Plating 20 - 24 AWG | TE Connectivity 66332-8 | RS Americas |
III+ PIN,24-20,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series M Series & CPC Connectors |
Where can I find additional details, specifications and documents for a 66332-8?
Additional datasheets, footprints and schematics for 66332-8 are listed on our Part Details page. You can also find images and similar parts to 66332-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66332-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66332-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66332-8 fall under?
The 66332-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66332-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66332-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66332-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66332-8 have stock available?
Authorised distributors including TE Store, Future Electronics, Powell Electronics, Farnell and element14 have stock available or on a lead time for 66332-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66332-8 often in real-time on the comparison pages.
What if I can't find stock of 66332-8?
You can fill out our help required form which you can use to request a quote for 66332-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.