66424-8 Part Information

Details for 66424-8 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Underplate Material Thickness 30µin, .76µm
Contact Underplating Material Nickel
Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 50µin, 1.27µm
Contact Type Socket
Contact Current Rating (Max) 13A
Contact Size 16
Accepts Wire Insulation Diameter Range .04 – .06in, 1.02 – 1.52mm
Mating Pin Diameter 1.57mm, .062in
Wire Size 30 – 26AWG, .05 – .15mm²
Test Current 13A
Wire Insulation Support With
Circuit Application Power & Signal
For Use With G Series Connectors, CPC Connectors, M Series Connectors
Wire/Cable Type Discrete Wire
Comment Reverse Reeled For Mini Applicator, Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125].
Packaging Method Reel
Packaging Quantity 4000
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5022
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • III+ SKT,30-26,30AU/FL,STRIP ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66424-8?

Additional datasheets, footprints and schematics for 66424-8 are listed in our Part Details tab. You can also find the 66424-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66424-8 in the Pricing & Inventory tab next to part details. You can view 66424-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66424-8 fall under?

The 66424-8 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66424-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66424-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 66424-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66424-8 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 66424-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66424-8 often in real-time on the comparison pages.

What if I can't find stock of 66424-8?

You can fill out our help required form which you can use to request a quote for 66424-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66424-8

Loading...
Loading Results for 66424-8
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us