Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
TE Store
from US$0.84
|
13,027
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
8,009
in stock
|
Buy Now | |
element14
from US$0.54
|
7,410
in stock
|
Buy Now | |
Farnell
from US$0.48
|
7,410
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
4,959
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
203
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 25A |
Contact Size | 16 |
Contact Base Material | Cu-Ni Alloy |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, VDE Connectors |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,18-14,TIN,LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp & High Current | Part Number: 1-66601-2 | Internal Number: 1-66601-2 | TE Connectivity | TE Store |
CONTACT, SOCKET, 14AWG, CRIMP | element14 |
TE Connectivity - AMP Power Contact III+ SKT18-14TINLP | Distrelec |
Contact Multimate Socket 16 Copper Alloy Signal Tin over Nickel Crimp 18-14AWG | TE Connectivity 1-66601-2 | RS Americas |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
Contact,Multimate,Socket,16,CopperAlloy | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Enhanced High Current |
RoHS: | Unknown |
Product Range | Type III+ Enhanced High Current |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CPC VDE Connectors |
Where can I find additional details, specifications and documents for a 1-66601-2?
Additional datasheets, footprints and schematics for 1-66601-2 are listed on our Part Details page. You can also find images and similar parts to 1-66601-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66601-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66601-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66601-2 fall under?
The 1-66601-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66601-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66601-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66601-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66601-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Distrelec have stock available or on a lead time for 1-66601-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66601-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66601-2?
You can fill out our help required form which you can use to request a quote for 1-66601-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.