Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
2,775
in stock
|
Buy Now | |
TE Store
from US$4.84
|
11,946
in stock
|
Buy Now | |
RS Americas
from US$2.20
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
2,775
in stock
|
Buy Now | |
element14
from US$2.93
|
2,775
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Boersig
from US$2.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 8 |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Contact Base Material | Copper |
Wire Size | 5 – 8mm², 10 – 8AWG |
Test Current | 50A |
Circuit Application | Power |
For Use With | CPC Connectors |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
POWERBAND CONT ASSY,SILVER PLT Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Silver 600 VAC | Powerband Contact | Part Number: 213841-1 | Internal Number: 213841-1 | TE Connectivity | TE Store |
Multimate Contacts POWERBAND CONT ASSY SILVER PLT | TE Connectivity 213841-1 | RS Americas |
Circular Contact, Pin, Crimp, 8Awg | Newark Electronics |
CIRCULAR CONTACT, PIN, CRIMP, 8AWG | element14 |
Multimate Power Pin | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 213841-1?
Additional datasheets, footprints and schematics for 213841-1 are listed on our Part Details page. You can also find images and similar parts to 213841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213841-1 fall under?
The 213841-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213841-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213841-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 213841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213841-1 often in real-time on the comparison pages.
What if I can't find stock of 213841-1?
You can fill out our help required form which you can use to request a quote for 213841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.