193846-2 Part Information
Details for 193846-2 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 7.8100 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Base Material | Copper Alloy |
Louvertac Band Material | Beryllium Copper |
Contact Type | Socket |
Louvertac Band Plating Material | Gold |
Contact Mating Area Plating Material | Silver |
Contact Size | 16 |
Wire Size | 14AWG, 2mm² |
Test Current | 23A |
Agency/Standard | UL |
UL File Number | E28476 |
Circuit Application | Power |
Comment | Mates with Part Number 193844-1. |
For Use With | CMC (Circular Metal Connector), CMPC (Circular Multipin Connector), Drawer Connectors, G Series Connectors, Econoseal Metrimate Square Grid, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Compatible Parts
Alternative Part Descriptions
- PIN ASSY.193846-1 TAPE MOUNT ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 193846-2?
Additional datasheets, footprints and schematics for 193846-2 are listed in our Part Details tab. You can also find the 193846-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193846-2 in the Pricing & Inventory tab next to part details. You can view 193846-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193846-2 fall under?
The 193846-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193846-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193846-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 193846-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 193846-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 193846-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193846-2 often in real-time on the comparison pages.
What if I can't find stock of 193846-2?
You can fill out our help required form which you can use to request a quote for 193846-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.