Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
6,958
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
6,958
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
6,958
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
6,958
in stock
|
Buy Now | |
Farnell
from US$0.87
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 13A |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Standard Circular Contacts Tin Pin 26-24 Awg |Amp Te Connectivity 66107-2 | Newark Electronics |
Standard Circular Contacts TIN PIN 26-24 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN26-24TIN-LEADLP | Distrelec |
CONTACT, PIN, CRIMP, 26-24AWG | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Pin,26-24,Tin-Lead, Lp | TE Connectivity 66107-2 | RS Americas |
Special Order: III+ PIN,26-24,TIN-LEAD,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66107-2 | Internal Number: 66107-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 24AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66107-2?
Additional datasheets, footprints and schematics for 66107-2 are listed on our Part Details page. You can also find images and similar parts to 66107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66107-2 fall under?
The 66107-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66107-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66107-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66107-2 often in real-time on the comparison pages.
What if I can't find stock of 66107-2?
You can fill out our help required form which you can use to request a quote for 66107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.