Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
425
in stock
|
Buy Now | |
TE Store
from US$2.24
|
17,954
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
10,557
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
10,557
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
10,557
in stock
|
Buy Now | |
Heilind Electronics
from US$1.84
|
592
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
425
in stock
|
Buy Now | |
element14
from US$1.33
|
425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.84
|
138
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,24-20,30AU>10,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Connector Contact | Part Number: 66399-2 | Internal Number: 66399-2 | TE Connectivity | TE Store |
Standard Circular Contacts SOCKET GOLD 20-24AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT24-2030AU 10LP | Distrelec |
III SKT24-2030AU10LP | Heilind Electronics |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III+ SKT,24-20,30AU>10,LP | TE Connectivity 66399-2 | RS Americas |
III+ SKT,24-20,30AU>10,LP | Boersig |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66399-2?
Additional datasheets, footprints and schematics for 66399-2 are listed on our Part Details page. You can also find images and similar parts to 66399-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66399-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66399-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66399-2 fall under?
The 66399-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66399-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66399-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66399-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66399-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 66399-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66399-2 often in real-time on the comparison pages.
What if I can't find stock of 66399-2?
You can fill out our help required form which you can use to request a quote for 66399-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.