Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
TE Store
from US$0.64
|
41,601
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
24,678
in stock
|
Buy Now | |
element14
from US$0.36
|
24,678
in stock
|
Buy Now | |
Farnell
from US$0.43
|
24,678
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
15,433
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
5,065
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,241
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
3,601
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
TYPE VI PIN CONT,M-MATE,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 66589-1 | Internal Number: 66589-1 | TE Connectivity | TE Store |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
TYPE VI PIN CONTM-MATELP | Heilind Electronics |
Multimate Contact Pin Tin 18 to 16 AWG Brass 16 Commercial Crimp Wire | TE Connectivity 66589-1 | RS Americas |
ER - Multimate Contact | RS |
Type VI 16-18 AWG Tin Plated Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Power Contact TYPE VI PIN CONTM-MATELP | Distrelec |
Status: | Unknown |
---|---|
Series: | Type VI Series |
RoHS: | Unknown |
Product Range | Type VI Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series Connectors |
Wire Size AWG Min | 18AWG |
Where can I find additional details, specifications and documents for a 66589-1?
Additional datasheets, footprints and schematics for 66589-1 are listed on our Part Details page. You can also find images and similar parts to 66589-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66589-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66589-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66589-1 fall under?
The 66589-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66589-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66589-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66589-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66589-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 66589-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66589-1 often in real-time on the comparison pages.
What if I can't find stock of 66589-1?
You can fill out our help required form which you can use to request a quote for 66589-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.