Underplate Material Thickness | .76µm, 30µin |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+ Skt,18-16,tin ,strip |Amp Te Connectivity 2-66100-0 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, III+ Skt,18-16,Tin ,Strip | TE Connectivity 2-66100-0 | RS Americas |
III+ SKT,18-16,TIN ,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Connector Contact | Part Number: 2-66100-0 | Internal Number: 2-66100-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-66100-0?
Additional datasheets, footprints and schematics for 2-66100-0 are listed on our Part Details page. You can also find images and similar parts to 2-66100-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66100-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66100-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66100-0 fall under?
The 2-66100-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66100-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66100-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66100-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66100-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-66100-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66100-0 often in real-time on the comparison pages.
What if I can't find stock of 2-66100-0?
You can fill out our help required form which you can use to request a quote for 2-66100-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.