Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
9,275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
12,210
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
8,410
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
8,410
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
3,800
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
899
in stock
|
Buy Now | |
element14
from US$1.28
|
488
in stock
|
Buy Now | |
Farnell
from US$0.89
|
488
in stock
|
Buy Now | |
Conrad
from US$1.71
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts PIN 18-16 GOLD Series | Rapid Electronics |
Contact Pin Crimp 18-16AWG Commercial | RS |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
TE Connectivity III+ PIN 18-16 30AU/FL SMPACK Connector | Distrelec |
Contact, Circular, 18-16AWG, Gold Plating, Male, 13A, Crimp, Mate-N-Lok Series | TE Connectivity 1-66099-4 | RS Americas |
CRIMP PIN, 18-16AWG | element14 |
CRIMP PIN, 18-16AWG | Farnell |
Additional technical information: Connector & Contact Connection to: Leads and CablesContact Alignment: StraightContact Size: 16Contact Rating Current (max.): 13AContact Type: Pinof matching pin diameter: 1.57 mmfor use with: CPC Connector, G Series Connector, M Series Connector | Conrad |
Multimate Type III+ Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,18-16,30AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 1-66099-4?
Additional datasheets, footprints and schematics for 1-66099-4 are listed on our Part Details page. You can also find images and similar parts to 1-66099-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66099-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66099-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66099-4 fall under?
The 1-66099-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66099-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66099-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66099-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66099-4 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-66099-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66099-4 often in real-time on the comparison pages.
What if I can't find stock of 1-66099-4?
You can fill out our help required form which you can use to request a quote for 1-66099-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.