Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
879
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
35,156
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
35,156
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
35,156
in stock
|
Buy Now | |
Heilind Electronics
from US$1.99
|
19,711
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
19,376
in stock
|
Buy Now | |
TE Store
from US$2.36
|
6,363
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
4,412
in stock
|
Buy Now | |
element14
from US$1.43
|
4,412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.99
|
3,942
in stock
|
Buy Now | |
Electro Enterprises
from US$2.22
|
92
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Sager
from US$1.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 16 |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Contact Type | Socket |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Standard Circular Contacts 20-24 AWG CONTACT | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT24-2030AU 10LP | Distrelec |
III SKT24-2030AU10LP | Heilind Electronics |
Contact 16 Brass Signal Gold (30) over Nickel (30) 24-20AWG Wire 13A, CPC Series | TE Connectivity 66105-1 | RS Americas |
III+ SKT,24-20,30AU>10,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Connector Contact | Part Number: 66105-1 | Internal Number: 66105-1 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III+ SKT,24-20,30AU>10,LP | Boersig |
Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Type III+ Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66105-1?
Additional datasheets, footprints and schematics for 66105-1 are listed on our Part Details page. You can also find images and similar parts to 66105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66105-1 fall under?
The 66105-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66105-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66105-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and RS Americas have stock available or on a lead time for 66105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66105-1 often in real-time on the comparison pages.
What if I can't find stock of 66105-1?
You can fill out our help required form which you can use to request a quote for 66105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.