Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
330
in stock
|
Buy Now | |
Heilind Electronics
from US$1.90
|
37,385
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
20,678
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
20,678
in stock
|
Buy Now | |
Electro Enterprises
from US$1.59
|
15,489
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
7,664
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.90
|
7,477
in stock
|
Buy Now | |
TE Store
from US$2.81
|
5,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
5,733
in stock
|
Buy Now | |
Farnell
from US$1.91
|
1,951
in stock
|
Buy Now | |
Sager
from US$1.09
|
1,167
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
261
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
261
in stock
|
Buy Now | |
element14
from US$1.88
|
119
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
Richardson RFPD
from US$1,836.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Color Code | Blue |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Wire strip length-- 3.96 [.156] for all wire sizes. |
For Use With | M Series Connectors |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
III SKT18-1630AU10LP | Heilind Electronics |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector Socket Gold over Nickel 18-16 AWG Type III+ Crimp Snap-In | TE Connectivity 66101-1 | RS Americas |
III+ SKT,18-16,30AU>10,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Connector Contact | Part Number: 66101-1 | Internal Number: 66101-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 18-16AWG, CRIMP | Farnell |
Standard Circular Contacts 16-18 AWG CONTACT | Sager |
Contact, Socket, Multimate, 18-16 AWG | RS |
TE Connectivity - AMP Power Contact III+ SKT18-1630AU 10LP | Distrelec |
MULTIMATE Type III+ Series 18-16 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
III+ SKT,18-16,30AU>10,LP | Boersig |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66101-1?
Additional datasheets, footprints and schematics for 66101-1 are listed on our Part Details page. You can also find images and similar parts to 66101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66101-1 fall under?
The 66101-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66101-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66101-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Electro Enterprises and RS Americas have stock available or on a lead time for 66101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66101-1 often in real-time on the comparison pages.
What if I can't find stock of 66101-1?
You can fill out our help required form which you can use to request a quote for 66101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.