Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.21
|
No stock
|
Buy Now | |
TE Store
from US$1.66
|
1,893
in stock
|
Buy Now | |
Heilind Electronics
from US$1.39
|
1,514
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.39
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
element14
from US$107.38
|
-
|
Buy Now | |
Distrelec
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Precious Metal |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,18-16,15AU/FL,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 18 – 16 AWG Socket Gold Tin Size 16 | Connector Contact | Part Number: 1-66101-7 | Internal Number: 1-66101-7 | 18 – 16 AWG | TE Connectivity | TE Store |
III SKT18-1615AU/FLSMPACK | Heilind Electronics |
Connector, III+ Skt,18-16,15Au/Fl, Smpack | TE Connectivity 1-66101-7 | RS Americas |
Standard Circular Contacts Multimate Socket |Amp Te Connectivity 1-66101-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
TE Connectivity - AMP Power Contact III+ SKT18-1615AU/FLSMPACK | Distrelec |
III+ SKT,18-16,15AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66101-7?
Additional datasheets, footprints and schematics for 1-66101-7 are listed on our Part Details page. You can also find images and similar parts to 1-66101-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66101-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66101-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66101-7 fall under?
The 1-66101-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66101-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66101-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66101-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66101-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-66101-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66101-7 often in real-time on the comparison pages.
What if I can't find stock of 1-66101-7?
You can fill out our help required form which you can use to request a quote for 1-66101-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.