Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Socket |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .08 – 1in, 2 – 2.5mm |
Wire Size | 18 – 16AWG, .75 – 1.5mm² |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact fem.18-16awg,crimp,TypeIII+ | RS |
Type III+ Series, Size 16 Female Crimp Circular Connector Contact | TE Connectivity 164840-2 | RS Americas |
062 M Srs.socket 3+ Rohs Compliant: Yes |Amp Te Connectivity 164840-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: 062 M SRS.SOCKET 3+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 164840-2 | Internal Number: 164840-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 164840-2?
Additional datasheets, footprints and schematics for 164840-2 are listed on our Part Details page. You can also find images and similar parts to 164840-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164840-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164840-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164840-2 fall under?
The 164840-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164840-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164840-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 164840-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164840-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 164840-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164840-2 often in real-time on the comparison pages.
What if I can't find stock of 164840-2?
You can fill out our help required form which you can use to request a quote for 164840-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.