Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
9,905
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
54,808
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
52,828
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
32,000
in stock
|
Buy Now | |
Boersig
from US$0.98
|
17,686
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
9,905
in stock
|
Buy Now | |
element14
from US$1.85
|
9,905
in stock
|
Buy Now | |
TE Store
from US$3.30
|
2,807
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
2,340
in stock
|
Buy Now | |
Conrad
from US$3.82
|
737
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Socket |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .12 – .2mm², 26 – 24AWG |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts .062 DIA SOCKET ASSY | Rapid Electronics |
CONTACT, SOCKET, CRIMP, 24AWG | Farnell |
Pin and Socket Contacts, Type III, LP EMEA | Future Electronics |
Contact, Socket, 26-24Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 163092-2 | Newark Electronics |
CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
.062 DIA SOCKET ASSY 3+ (LP) Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163092-2 | Internal Number: 163092-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Contacts .062 DIA SOCKET ASSY 3+ (LP) | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, .062 Dia Socket Assy 3+ (Lp) | TE Connectivity 163092-2 | RS Americas |
Where can I find additional details, specifications and documents for a 163092-2?
Additional datasheets, footprints and schematics for 163092-2 are listed on our Part Details page. You can also find images and similar parts to 163092-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163092-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163092-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163092-2 fall under?
The 163092-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163092-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163092-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163092-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163092-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Boersig have stock available or on a lead time for 163092-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163092-2 often in real-time on the comparison pages.
What if I can't find stock of 163092-2?
You can fill out our help required form which you can use to request a quote for 163092-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.