Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
867
in stock
|
Buy Now | |
TE Store
from US$2.33
|
19,363
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
18,934
in stock
|
Buy Now | |
element14
from US$1.12
|
18,934
in stock
|
Buy Now | |
Farnell
from US$1.44
|
18,934
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
14,102
in stock
|
Buy Now | |
Heilind Electronics
from US$1.58
|
10,322
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.58
|
2,040
in stock
|
Buy Now | |
Conrad
from US$3.14
|
523
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
239
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
109
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
Sager
from US$1.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material | Precious Metal |
Contact Type | Pin |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Round |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
III+ PIN,18-16,30AU>10,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Precious Metal Gold With | Connector Contact | Part Number: 66099-1 | Internal Number: 66099-1 | TE Connectivity | TE Store |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 18-16 AWG Crimp | TE Connectivity 66099-1 | RS Americas |
III PIN18-1630AU10LP | Heilind Electronics |
Contact, Pin, Multimate, 18-16 AWG | RS |
AWG: 18 - 16 | Conrad |
Standard Circular Contacts PIN 18-16 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN18-1630AU 10LP | Distrelec |
MULTIMATE Type III Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,18-16,30AU>10,LP | Boersig |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66099-1?
Additional datasheets, footprints and schematics for 66099-1 are listed on our Part Details page. You can also find images and similar parts to 66099-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66099-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66099-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66099-1 fall under?
The 66099-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66099-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66099-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66099-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66099-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 66099-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66099-1 often in real-time on the comparison pages.
What if I can't find stock of 66099-1?
You can fill out our help required form which you can use to request a quote for 66099-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.