Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LTRW-AMP-66099-2,
774493-000 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
29,896
in stock
|
Buy Now | |
element14
from US$0.50
|
47,476
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
20,469
in stock
|
Buy Now | |
TE Store
from US$0.79
|
8,559
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
8,453
in stock
|
Buy Now | |
Electro Enterprises
from US$0.53
|
4,449
in stock
|
Buy Now | |
Farnell
from US$0.47
|
4,330
in stock
|
Buy Now | |
Powell Electronics
from US$0.54
|
1,675
in stock
|
Buy Now | |
Sager
from US$0.39
|
932
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,18-16,TIN-LEAD,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66099-2 | Internal Number: 66099-2 | Alias Number: 774493-000 | TE Connectivity | TE Store |
Contact Pin, Tin/Lead, Size 16, 18-16 AWG, 13A, AMP Type III+ Series | TE Connectivity 66099-2 | RS Americas |
CONTACT, PIN CRIMP | Farnell |
Standard Circular Contacts TIN PIN 18-16 AWG | Sager |
16-18 AWG Crimp Termination Tin-Lead Pin | Future Electronics |
Crimp Pin Contact Brass 16 AWG - 18 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 66099-2?
Additional datasheets, footprints and schematics for 66099-2 are listed on our Part Details page. You can also find images and similar parts to 66099-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66099-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66099-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66099-2 fall under?
The 66099-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66099-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66099-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66099-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66099-2 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, TE Store and RS Americas have stock available or on a lead time for 66099-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66099-2 often in real-time on the comparison pages.
What if I can't find stock of 66099-2?
You can fill out our help required form which you can use to request a quote for 66099-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.