Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
4,940
in stock
|
Buy Now | |
TE Store
from US$1.78
|
2,276
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
1,417
in stock
|
Buy Now | |
element14
from US$1.40
|
1,417
in stock
|
Buy Now | |
Farnell
from US$1.19
|
1,417
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
1,415
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
413
in stock
|
Buy Now | |
Conrad
from US$1.70
|
399
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Distrelec
from US$0.89
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
III+ SKT,24-20,30AU/FL,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 – 20 AWG Socket Gold Tin Size 16 | Connector Contact | Part Number: 1-66105-8 | Internal Number: 1-66105-8 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 1-66105-8 | Newark Electronics |
CRIMP SOCKET, 24AWG | element14 |
III SKT24-2030AU/FLSMPACK | Heilind Electronics |
Contact Socket Crimp 24-20AWG Multimate | RS |
Socket Contact, 13 A, Size 16, Brass Material, Gold Plating, Crimp Termination | TE Connectivity 1-66105-8 | RS Americas |
Additional technical information: Connector & contact connection to: Wires and cablesContact alignment: Straightcontact size: 16contact nominal current (max.): 13 AContact type: Plug basesuitable pin diameter: 1.57 mmfor use with: CPC connector, G-series connector, M-series connector | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Power Contact III+ SKT24-2030AU/FLSMPACK | Distrelec |
Standard Circular Contacts SOCKET 24-20 AWG 30AU III+ | Sager |
III+ SKT,24-20,30AU-FL,SMPACK | Power and Signal Group |
AMP Type III+ 1-66105-8 Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-66105-8?
Additional datasheets, footprints and schematics for 1-66105-8 are listed on our Part Details page. You can also find images and similar parts to 1-66105-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66105-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66105-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66105-8 fall under?
The 1-66105-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66105-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66105-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66105-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66105-8 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-66105-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66105-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66105-8?
You can fill out our help required form which you can use to request a quote for 1-66105-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.