Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | 26 – 24AWG, .12 – .24mm² |
Test Current | 13A |
Agency/Standard | UL |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
062 Soc.ass. Typ3+ Rohs Compliant: Yes |Amp Te Connectivity 163091-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, 062 Soc.Ass. Typ3+ | TE Connectivity 163091-8 | RS Americas |
Where can I find additional details, specifications and documents for a 163091-8?
Additional datasheets, footprints and schematics for 163091-8 are listed on our Part Details page. You can also find images and similar parts to 163091-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163091-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163091-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163091-8 fall under?
The 163091-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163091-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163091-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163091-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163091-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 163091-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163091-8 often in real-time on the comparison pages.
What if I can't find stock of 163091-8?
You can fill out our help required form which you can use to request a quote for 163091-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.